Quantum Storage Systems Wire Shelf, 21 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage 2148S

Description
WIRE SHELF, 21" X 48", SS, 600-800LB; Shelf Depth:21"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 21" X 48", SS, 600-800LB; Shelf Depth:21"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 21 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9359 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 21 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9359
Wire Shelf, 21 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9359
WIRE SHELF, 21" X 48", SS, 600-800LB; Shelf Depth:21"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 21" X 48", SS, 600-800LB; Shelf Depth:21"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9359
Product Name Wire Shelf, 21 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Subracks - 4445182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Wall-mounted storage - WM57-2424 - Rousseau Metal Inc.
Specs
Category Industrial
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
Open Shelving, 5Shelves, 20Bins, Red; Shelving Unit Type Quantum Storage - 44AC8774 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details