Quantum Storage Systems Wire Shelf, 21 X 48, Chrome, 600-800Lb; Shelf Depth Quantum Storage 2148C

Description
WIRE SHELF, 21" X 48", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 21" X 48", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 21 X 48, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9357 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 21 X 48, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC9357
Wire Shelf, 21 X 48, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC9357
WIRE SHELF, 21" X 48", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 21" X 48", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9357
Product Name Wire Shelf, 21 X 48, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4004M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Rack Rails - 500572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Aluminum
View Details
Solid Shelf, 18 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9021 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details