Quantum Storage Systems Solid Shelf, 21 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage 2136SS

Description
SOLID SHELF, 21" X 36", SS, 600-800LB; Shelf Depth:21"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 21" X 36", SS, 600-800LB; Shelf Depth:21"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 21 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9352 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 21 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9352
Solid Shelf, 21 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9352
SOLID SHELF, 21" X 36", SS, 600-800LB; Shelf Depth:21"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 21" X 36", SS, 600-800LB; Shelf Depth:21"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9352
Product Name Solid Shelf, 21 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHE-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 566337 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 2646 lbs (1200 kg)
Depth 31.5 inch (800 mm)
View Details
2 Drum Capacity Welded Rack - PDR2 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details