Quantum Storage Systems Wire Shelf, 21 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage 2136C

Description
WIRE SHELF, 21" X 36", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 21" X 36", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 21 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9348 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 21 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC9348
Wire Shelf, 21 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC9348
WIRE SHELF, 21" X 36", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 21" X 36", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9348
Product Name Wire Shelf, 21 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SGC-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Storage Racking - 3741669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 36.02 inch (915 mm)
View Details
Vertical Lift for Bar Stock -  - Vidir Solutions
Specs
Category Industrial
Type Racking; Bar Rack
Capacity 5000 lbs (2268 kg)
View Details