Quantum Storage Systems Solid Shelf, 21 X 30, Steel, 600-800Lb; Shelf Depth Quantum Storage 2130SG

Description
SOLID SHELF, 21" X 30", STEEL, 600-800LB; Shelf Depth:21"; Shelf Width:30"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 21" X 30", STEEL, 600-800LB; Shelf Depth:21"; Shelf Width:30"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 21 X 30, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC9346 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 21 X 30, Steel, 600-800Lb; Shelf Depth Quantum Storage
42AC9346
Solid Shelf, 21 X 30, Steel, 600-800Lb; Shelf Depth Quantum Storage 42AC9346
SOLID SHELF, 21" X 30", STEEL, 600-800LB; Shelf Depth:21"; Shelf Width:30"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 21" X 30", STEEL, 600-800LB; Shelf Depth:21"; Shelf Width:30"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9346
Product Name Solid Shelf, 21 X 30, Steel, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Open shelving - SRE1002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 2463389 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Wire Shelf, 14 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8772 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details