Quantum Storage Systems Solid Shelf, 21 X 24, Ss, 600-800Lb; Shelf Depth Quantum Storage 2124SS

Description
SOLID SHELF, 21" X 24", SS, 600-800LB; Shelf Depth:21"; Shelf Width:24"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 21" X 24", SS, 600-800LB; Shelf Depth:21"; Shelf Width:24"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 21 X 24, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9343 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 21 X 24, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9343
Solid Shelf, 21 X 24, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9343
SOLID SHELF, 21" X 24", SS, 600-800LB; Shelf Depth:21"; Shelf Width:24"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 21" X 24", SS, 600-800LB; Shelf Depth:21"; Shelf Width:24"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9343
Product Name Solid Shelf, 21 X 24, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mounted storage - WM57-2472 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 24 inch (610 mm)
View Details
Server Rack Shelves - 500308 - RS Components, Ltd.
Specs
Type Shelving; Racking
Width 9.21 inch (234 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wire Shelf, 18 X 24, Black, 600-800Lb; Shelf Depth Quantum Storage - 42AC8996 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details