Quantum Storage Systems Solid Shelf, 21 X 24, Steel, 600-800Lb; Shelf Depth Quantum Storage 2124SG

Description
SOLID SHELF, 21" X 24", STEEL, 600-800LB; Shelf Depth:21"; Shelf Width:24"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 21" X 24", STEEL, 600-800LB; Shelf Depth:21"; Shelf Width:24"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 21 X 24, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC9342 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 21 X 24, Steel, 600-800Lb; Shelf Depth Quantum Storage
42AC9342
Solid Shelf, 21 X 24, Steel, 600-800Lb; Shelf Depth Quantum Storage 42AC9342
SOLID SHELF, 21" X 24", STEEL, 600-800LB; Shelf Depth:21"; Shelf Width:24"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 21" X 24", STEEL, 600-800LB; Shelf Depth:21"; Shelf Width:24"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9342
Product Name Solid Shelf, 21 X 24, Steel, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with sliding panels - SRE2C-HC870105 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Open Shelving, 13Shelves, 48Bins, Red; Shelving Unit Type Quantum Storage - 44AC8824 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details