Quantum Storage Systems Wire Shelf, 21 X 24, Ss, 600-800Lb; Shelf Depth Quantum Storage 2124S

Description
WIRE SHELF, 21" X 24", SS, 600-800LB; Shelf Depth:21"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 21" X 24", SS, 600-800LB; Shelf Depth:21"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 21 X 24, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9341 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 21 X 24, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9341
Wire Shelf, 21 X 24, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9341
WIRE SHELF, 21" X 24", SS, 600-800LB; Shelf Depth:21"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 21" X 24", SS, 600-800LB; Shelf Depth:21"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9341
Product Name Wire Shelf, 21 X 24, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 566337 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 2646 lbs (1200 kg)
Depth 31.5 inch (800 mm)
View Details
Open Shelving, 7Shelves, 30Bins, Clear; Shelving Unit Type Quantum Storage - 42AC8699 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details