Quantum Storage Systems Solid Shelf, 30 X 36, 20G Steel, 350Lb; Shelf Depth Quantum Storage 20G-3036SHELF

Description
SOLID SHELF, 30" X 36", 20G STEEL, 350LB; Shelf Depth:30"; Shelf Width:36"; Load Capacity:350lb; Shelf Material:20 Gauge Steel; Product Range:IRONMAN Series RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 30" X 36", 20G STEEL, 350LB; Shelf Depth:30"; Shelf Width:36"; Load Capacity:350lb; Shelf Material:20 Gauge Steel; Product Range:IRONMAN Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 30 X 36, 20G Steel, 350Lb; Shelf Depth Quantum Storage - 42AC9148 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 30 X 36, 20G Steel, 350Lb; Shelf Depth Quantum Storage
42AC9148
Solid Shelf, 30 X 36, 20G Steel, 350Lb; Shelf Depth Quantum Storage 42AC9148
SOLID SHELF, 30" X 36", 20G STEEL, 350LB; Shelf Depth:30"; Shelf Width:36"; Load Capacity:350lb; Shelf Material:20 Gauge Steel; Product Range:IRONMAN Series RoHS Compliant: Yes

SOLID SHELF, 30" X 36", 20G STEEL, 350LB; Shelf Depth:30"; Shelf Width:36"; Load Capacity:350lb; Shelf Material:20 Gauge Steel; Product Range:IRONMAN Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9148
Product Name Solid Shelf, 30 X 36, 20G Steel, 350Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 231428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 70.56 lbs (32 kg)
Depth 12.6 inch (320 mm)
View Details
Freestanding stations - EMA4341 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Open Shelving, 10Shelves, 45Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8989 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details