Quantum Storage Systems Solid Shelf, 18 X 48, 20G Steel, 350Lb; Shelf Depth Quantum Storage 20G-1848SHELF

Description
SOLID SHELF, 18" X 48", 20G STEEL, 350LB; Shelf Depth:18"; Shelf Width:48"; Load Capacity:350lb; Shelf Material:20 Gauge Steel; Product Range:IRONMAN Series RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 18" X 48", 20G STEEL, 350LB; Shelf Depth:18"; Shelf Width:48"; Load Capacity:350lb; Shelf Material:20 Gauge Steel; Product Range:IRONMAN Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 18 X 48, 20G Steel, 350Lb; Shelf Depth Quantum Storage - 42AC9144 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 18 X 48, 20G Steel, 350Lb; Shelf Depth Quantum Storage
42AC9144
Solid Shelf, 18 X 48, 20G Steel, 350Lb; Shelf Depth Quantum Storage 42AC9144
SOLID SHELF, 18" X 48", 20G STEEL, 350LB; Shelf Depth:18"; Shelf Width:48"; Load Capacity:350lb; Shelf Material:20 Gauge Steel; Product Range:IRONMAN Series RoHS Compliant: Yes

SOLID SHELF, 18" X 48", 20G STEEL, 350LB; Shelf Depth:18"; Shelf Width:48"; Load Capacity:350lb; Shelf Material:20 Gauge Steel; Product Range:IRONMAN Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9144
Product Name Solid Shelf, 18 X 48, 20G Steel, 350Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863296 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.83 inch (402 mm)
Length 15.83 inch (402 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Wall-mounted storage - WM57-2436 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details