OPEN SHELVING, STARTER KIT, 6SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:18"; Length:42"; Shelf Unit Material:18 Gauge Steel; Load Capacity:575lb; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 42AC8882 |
| Product Name | Open Shelving, Starter Kit, 6Shelves; Shelving Unit Type Quantum Storage |
| Category | Industrial |
| Type | Shelving |
| Shelving/Racking Options | Open |
| Capacity | 575 lbs (261 kg) |