Quantum Storage Systems Open Clip Shelving, Starter Kit/4Shelves; Shelving Unit Type Quantum Storage 18G-39-1248-4

Description
OPEN CLIP SHELVING, STARTER KIT/4SHELVES; Shelving Unit Type:Open Clip Shelving; Height:39"; Width:12"; Length:48"; Shelf Unit Material:18 Gauge Steel; Load Capacity:500lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN CLIP SHELVING, STARTER KIT/4SHELVES; Shelving Unit Type:Open Clip Shelving; Height:39"; Width:12"; Length:48"; Shelf Unit Material:18 Gauge Steel; Load Capacity:500lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Clip Shelving, Starter Kit/4Shelves; Shelving Unit Type Quantum Storage - 42AC8821 - Newark, An Avnet Company
Chicago, IL, United States
Open Clip Shelving, Starter Kit/4Shelves; Shelving Unit Type Quantum Storage
42AC8821
Open Clip Shelving, Starter Kit/4Shelves; Shelving Unit Type Quantum Storage 42AC8821
OPEN CLIP SHELVING, STARTER KIT/4SHELVES; Shelving Unit Type:Open Clip Shelving; Height:39"; Width:12"; Length:48"; Shelf Unit Material:18 Gauge Steel; Load Capacity:500lb; Product Range:- RoHS Compliant: Yes

OPEN CLIP SHELVING, STARTER KIT/4SHELVES; Shelving Unit Type:Open Clip Shelving; Height:39"; Width:12"; Length:48"; Shelf Unit Material:18 Gauge Steel; Load Capacity:500lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8821
Product Name Open Clip Shelving, Starter Kit/4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Record storage - SRD8006S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Open Shelving, 13Shelves, 96Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8809 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details