Quantum Storage Systems Open Shelving, 8Shelves, 28Bins, Clear; Shelving Unit Type Quantum Storage 1875-SB808CL

Description
OPEN SHELVING, 8SHELVES, 28BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 8SHELVES, 28BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 28Bins, Clear; Shelving Unit Type Quantum Storage - 42AC9109 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 28Bins, Clear; Shelving Unit Type Quantum Storage
42AC9109
Open Shelving, 8Shelves, 28Bins, Clear; Shelving Unit Type Quantum Storage 42AC9109
OPEN SHELVING, 8SHELVES, 28BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 28BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9109
Product Name Open Shelving, 8Shelves, 28Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 529003 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Shelving with drawers - R5SHE-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Open Shelving, 13Shelves; Shelving Unit Type Quantum Storage - 42AC9112 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details