Quantum Storage Systems Open Shelving, 8Shelves, 56Bins, Yellow; Shelving Unit Type Quantum Storage 1875-SB803YL

Description
OPEN SHELVING, 8SHELVES, 56BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:56; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 8SHELVES, 56BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:56; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 56Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8953 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 56Bins, Yellow; Shelving Unit Type Quantum Storage
44AC8953
Open Shelving, 8Shelves, 56Bins, Yellow; Shelving Unit Type Quantum Storage 44AC8953
OPEN SHELVING, 8SHELVES, 56BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:56; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 56BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:56; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8953
Product Name Open Shelving, 8Shelves, 56Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Freestanding stations - EMA3031 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
PCB Holders - 1025779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 3.54 inch (90 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wire Shelf, 18 X 48, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9061 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details