Quantum Storage Systems Open Shelving, 8Shelves, 56Bins, Clear; Shelving Unit Type Quantum Storage 1875-SB803CL

Description
OPEN SHELVING, 8SHELVES, 56BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:56; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 8SHELVES, 56BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:56; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 56Bins, Clear; Shelving Unit Type Quantum Storage - 42AC9105 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 56Bins, Clear; Shelving Unit Type Quantum Storage
42AC9105
Open Shelving, 8Shelves, 56Bins, Clear; Shelving Unit Type Quantum Storage 42AC9105
OPEN SHELVING, 8SHELVES, 56BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:56; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 56BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:56; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9105
Product Name Open Shelving, 8Shelves, 56Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 7450742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Shelving with drawers - R5SEE-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Solid Shelf, 18 X 24, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9000 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details