Quantum Storage Systems Open Shelving, 13Shelves, 90Bins, Yellow; Shelving Unit Type Quantum Storage 1875-624YL

Description
OPEN SHELVING, 13SHELVES, 90BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:90; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 13SHELVES, 90BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:90; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 90Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC9026 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 90Bins, Yellow; Shelving Unit Type Quantum Storage
44AC9026
Open Shelving, 13Shelves, 90Bins, Yellow; Shelving Unit Type Quantum Storage 44AC9026
OPEN SHELVING, 13SHELVES, 90BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:90; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 90BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:90; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC9026
Product Name Open Shelving, 13Shelves, 90Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 3512613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.24 inch (438 mm)
Length 27.56 inch (700 mm)
View Details
Closed shelving - SRE2450B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
Hanging Basket, Steel; Shelf Type Quantum Storage - 42AC8677 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Length 18 inch (457 mm)
View Details