Quantum Storage Systems Open Shelving, 8Shelves, 21Bins, Orange; Shelving Unit Type Quantum Storage 1875-465OR

Description
OPEN SHELVING, 8SHELVES, 21BINS, ORANGE; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:18"; Length:36"; Bin Colour:Orange; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 8SHELVES, 21BINS, ORANGE; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:18"; Length:36"; Bin Colour:Orange; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 21Bins, Orange; Shelving Unit Type Quantum Storage - 44AC9010 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 21Bins, Orange; Shelving Unit Type Quantum Storage
44AC9010
Open Shelving, 8Shelves, 21Bins, Orange; Shelving Unit Type Quantum Storage 44AC9010
OPEN SHELVING, 8SHELVES, 21BINS, ORANGE; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:18"; Length:36"; Bin Colour:Orange; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 21BINS, ORANGE; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:18"; Length:36"; Bin Colour:Orange; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC9010
Product Name Open Shelving, 8Shelves, 21Bins, Orange; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with Sloped Shelves - SRE2T-HH991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 60 inch (1524 mm)
View Details
PCB Holders - 2472660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Open Shelving, 13Shelves, 48Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8973 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details