Quantum Storage Systems Open Shelving, 8Shelves, 35Bins, Black; Shelving Unit Type Quantum Storage 1875-461BK

Description
OPEN SHELVING, 8SHELVES, 35BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 8SHELVES, 35BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 35Bins, Black; Shelving Unit Type Quantum Storage - 44AC8996 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 35Bins, Black; Shelving Unit Type Quantum Storage
44AC8996
Open Shelving, 8Shelves, 35Bins, Black; Shelving Unit Type Quantum Storage 44AC8996
OPEN SHELVING, 8SHELVES, 35BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 35BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8996
Product Name Open Shelving, 8Shelves, 35Bins, Black; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0442 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Server Rack Shelves - 630276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 31.61 inch (803 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Open Shelving, 10Shelves, 72Bins, Red; Shelving Unit Type Quantum Storage - 44AC8833 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details