Quantum Storage Systems Open Shelving, 10Shelves, 27Bins, Clear; Shelving Unit Type Quantum Storage 1875-210CL

Description
OPEN SHELVING, 10SHELVES, 27BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 10SHELVES, 27BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 10Shelves, 27Bins, Clear; Shelving Unit Type Quantum Storage - 42AC9128 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 10Shelves, 27Bins, Clear; Shelving Unit Type Quantum Storage
42AC9128
Open Shelving, 10Shelves, 27Bins, Clear; Shelving Unit Type Quantum Storage 42AC9128
OPEN SHELVING, 10SHELVES, 27BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 10SHELVES, 27BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9128
Product Name Open Shelving, 10Shelves, 27Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3024 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
PCB Holders - 2472670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.1969 inch (5 mm)
Width 0.1969 inch (5 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Open Shelving, 8Shelves, 28Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8849 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details