Quantum Storage Systems Open Shelving, 10Shelves, 45Bins, Clear; Shelving Unit Type Quantum Storage 1875-204CL

Description
OPEN SHELVING, 10SHELVES, 45BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 10SHELVES, 45BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 10Shelves, 45Bins, Clear; Shelving Unit Type Quantum Storage - 42AC9124 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 10Shelves, 45Bins, Clear; Shelving Unit Type Quantum Storage
42AC9124
Open Shelving, 10Shelves, 45Bins, Clear; Shelving Unit Type Quantum Storage 42AC9124
OPEN SHELVING, 10SHELVES, 45BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 10SHELVES, 45BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9124
Product Name Open Shelving, 10Shelves, 45Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 630276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 31.61 inch (803 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details