Quantum Storage Systems Open Shelving, 10Shelves, 72Bins, Yellow; Shelving Unit Type Quantum Storage 1875-203YL

Description
OPEN SHELVING, 10SHELVES, 72BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 10SHELVES, 72BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 10Shelves, 72Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8986 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 10Shelves, 72Bins, Yellow; Shelving Unit Type Quantum Storage
44AC8986
Open Shelving, 10Shelves, 72Bins, Yellow; Shelving Unit Type Quantum Storage 44AC8986
OPEN SHELVING, 10SHELVES, 72BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 10SHELVES, 72BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8986
Product Name Open Shelving, 10Shelves, 72Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE2451B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 2189193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 23.62 inch (600 mm)
View Details
Open Shelving, 13Shelves, 36Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8829 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details