Quantum Storage Systems Open Shelving, 13Shelves, 36Bins, Green; Shelving Unit Type Quantum Storage 1875-110GN

Description
OPEN SHELVING, 13SHELVES, 36BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:75"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 13SHELVES, 36BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:75"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 36Bins, Green; Shelving Unit Type Quantum Storage - 44AC8980 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 36Bins, Green; Shelving Unit Type Quantum Storage
44AC8980
Open Shelving, 13Shelves, 36Bins, Green; Shelving Unit Type Quantum Storage 44AC8980
OPEN SHELVING, 13SHELVES, 36BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:75"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 36BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:75"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8980
Product Name Open Shelving, 13Shelves, 36Bins, Green; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mounted storage - WM57-1648 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 3268726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Solid Shelf, 18 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9058 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details