Quantum Storage Systems Open Shelving, 13Shelves, 48Bins, Ivory; Shelving Unit Type Quantum Storage 1875-108IV

Description
OPEN SHELVING, 13SHELVES, 48BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:75"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 13SHELVES, 48BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:75"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 48Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8975 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 48Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8975
Open Shelving, 13Shelves, 48Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8975
OPEN SHELVING, 13SHELVES, 48BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:75"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 48BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:75"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8975
Product Name Open Shelving, 13Shelves, 48Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3024 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 566337 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 2646 lbs (1200 kg)
Depth 31.5 inch (800 mm)
View Details
Open Shelving, 13Shelves, 36Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8983 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details