Quantum Storage Systems Open Shelving, 13Shelves, 60Bins, Black; Shelving Unit Type Quantum Storage 1875-104BK

Description
OPEN SHELVING, 13SHELVES, 60BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:60; Height:75"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 13SHELVES, 60BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:60; Height:75"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 60Bins, Black; Shelving Unit Type Quantum Storage - 44AC8966 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 60Bins, Black; Shelving Unit Type Quantum Storage
44AC8966
Open Shelving, 13Shelves, 60Bins, Black; Shelving Unit Type Quantum Storage 44AC8966
OPEN SHELVING, 13SHELVES, 60BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:60; Height:75"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 60BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:60; Height:75"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8966
Product Name Open Shelving, 13Shelves, 60Bins, Black; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4514SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 231440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 12.6 inch (320 mm)
Length 39.37 inch (1000 mm)
View Details
Open Shelving, 13Shelves, 72Bins, Grey; Shelving Unit Type Quantum Storage - 44AC9012 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details