Quantum Storage Systems Open Shelving, 13Shelves, 96Bins, Clear; Shelving Unit Type Quantum Storage 1875-103CL

Description
OPEN SHELVING, 13SHELVES, 96BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:96; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 13SHELVES, 96BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:96; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 96Bins, Clear; Shelving Unit Type Quantum Storage - 42AC9114 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 96Bins, Clear; Shelving Unit Type Quantum Storage
42AC9114
Open Shelving, 13Shelves, 96Bins, Clear; Shelving Unit Type Quantum Storage 42AC9114
OPEN SHELVING, 13SHELVES, 96BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:96; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 96BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:96; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9114
Product Name Open Shelving, 13Shelves, 96Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized units - GT-C1019S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Server Rack Shelves - 2387216 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 18.9 inch (480 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Open Shelving, 13Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage - 44AC8830 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details