Quantum Storage Systems Solid Shelf, 18 X 72, Steel, 600-800Lb; Shelf Depth Quantum Storage 1872SG

Description
SOLID SHELF, 18" X 72", STEEL, 600-800LB; Shelf Depth:18"; Shelf Width:72"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Description
SOLID SHELF, 18" X 72", STEEL, 600-800LB; Shelf Depth:18"; Shelf Width:72"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Solid Shelf, measuring 18 inches in depth and 72 inches in width, is constructed from galvanized steel and has a load capacity ranging from 600 to 800 pounds. This shelf is designed for robust storage solutions, making it suitable for various industrial and commercial applications. The product is RoHS compliant, ensuring it meets environmental standards. Its solid construction provides durability and stability for heavy items, making it a practical choice for engineers seeking reliable shelving options.

Datasheet Summary
Powered by GS/AI

The Solid Shelf, measuring 18 inches in depth and 72 inches in width, is constructed from galvanized steel and has a load capacity ranging from 600 to 800 pounds. This shelf is designed for robust storage solutions, making it suitable for various industrial and commercial applications. The product is RoHS compliant, ensuring it meets environmental standards. Its solid construction provides durability and stability for heavy items, making it a practical choice for engineers seeking reliable shelving options.

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 18 X 72, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC9101 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 18 X 72, Steel, 600-800Lb; Shelf Depth Quantum Storage
42AC9101
Solid Shelf, 18 X 72, Steel, 600-800Lb; Shelf Depth Quantum Storage 42AC9101
SOLID SHELF, 18" X 72", STEEL, 600-800LB; Shelf Depth:18"; Shelf Width:72"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 18" X 72", STEEL, 600-800LB; Shelf Depth:18"; Shelf Width:72"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9101
Product Name Solid Shelf, 18 X 72, Steel, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4514SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 2878085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 5.12 inch (130 mm)
Width 8.27 inch (210 mm)
View Details
Open Shelving, 4Shelves, 9Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8902 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details