Quantum Storage Systems Solid Shelf, 18 X 60, Steel, 600-800Lb; Shelf Depth Quantum Storage 1860SG

Description
SOLID SHELF, 18" X 60", STEEL, 600-800LB; Shelf Depth:18"; Shelf Width:60"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 18" X 60", STEEL, 600-800LB; Shelf Depth:18"; Shelf Width:60"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 18 X 60, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC9090 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 18 X 60, Steel, 600-800Lb; Shelf Depth Quantum Storage
42AC9090
Solid Shelf, 18 X 60, Steel, 600-800Lb; Shelf Depth Quantum Storage 42AC9090
SOLID SHELF, 18" X 60", STEEL, 600-800LB; Shelf Depth:18"; Shelf Width:60"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 18" X 60", STEEL, 600-800LB; Shelf Depth:18"; Shelf Width:60"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9090
Product Name Solid Shelf, 18 X 60, Steel, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 7870314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 14.17 inch (360 mm)
View Details
Specialized units - EMC1000 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 14 inch (356 mm)
Length 72 inch (1829 mm)
View Details
Open Shelving, 13Shelves, 144Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8805 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details