Quantum Storage Systems Wire Shelf, 18 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage 1860S

Description
WIRE SHELF, 18" X 60", SS, 600-800LB; Shelf Depth:18"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 18" X 60", SS, 600-800LB; Shelf Depth:18"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 18 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9089 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 18 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9089
Wire Shelf, 18 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9089
WIRE SHELF, 18" X 60", SS, 600-800LB; Shelf Depth:18"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 18" X 60", SS, 600-800LB; Shelf Depth:18"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9089
Product Name Wire Shelf, 18 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863296 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.83 inch (402 mm)
Length 15.83 inch (402 mm)
View Details
Closed shelving - SRE3024 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Open Shelving, 8Shelves, 28Bins, Black; Shelving Unit Type Quantum Storage - 44AC8863 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details