Quantum Storage Systems Solid Shelf, 18 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage 1854SS

Description
SOLID SHELF, 18" X 54", SS, 600-800LB; Shelf Depth:18"; Shelf Width:54"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 18" X 54", SS, 600-800LB; Shelf Depth:18"; Shelf Width:54"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 18 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9081 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 18 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9081
Solid Shelf, 18 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9081
SOLID SHELF, 18" X 54", SS, 600-800LB; Shelf Depth:18"; Shelf Width:54"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 18" X 54", SS, 600-800LB; Shelf Depth:18"; Shelf Width:54"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9081
Product Name Solid Shelf, 18 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Server Rack Shelves - 2387216 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 18.9 inch (480 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wire Shelf, 12x36, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC8683 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details