Quantum Storage Systems Wire Shelf, 18 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage 1854S

Description
WIRE SHELF, 18" X 54", SS, 600-800LB; Shelf Depth:18"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 18" X 54", SS, 600-800LB; Shelf Depth:18"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 18 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9079 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 18 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9079
Wire Shelf, 18 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9079
WIRE SHELF, 18" X 54", SS, 600-800LB; Shelf Depth:18"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 18" X 54", SS, 600-800LB; Shelf Depth:18"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9079
Product Name Wire Shelf, 18 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SHE-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 8020279 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 5.91 inch (150 mm)
View Details
Open Shelving, 4Shelves, 24Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8893 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details