Quantum Storage Systems Wire Shelf, 18x54, Proform, 600-800Lb; Shelf Depth Quantum Storage 1854P

Description
WIRE SHELF, 18"X54", PROFORM, 600-800LB; Shelf Depth:18"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 18"X54", PROFORM, 600-800LB; Shelf Depth:18"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 18x54, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9078 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 18x54, Proform, 600-800Lb; Shelf Depth Quantum Storage
42AC9078
Wire Shelf, 18x54, Proform, 600-800Lb; Shelf Depth Quantum Storage 42AC9078
WIRE SHELF, 18"X54", PROFORM, 600-800LB; Shelf Depth:18"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 18"X54", PROFORM, 600-800LB; Shelf Depth:18"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9078
Product Name Wire Shelf, 18x54, Proform, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Subracks - 2214801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Closed shelving - SRE3026 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Wire Shelf, 18 X 42, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9054 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details