Quantum Storage Systems Wire Shelf, 18 X 48, Black, 600-800Lb; Shelf Depth Quantum Storage 1848BK

Description
WIRE SHELF, 18" X 48", BLACK, 600-800LB; Shelf Depth:18"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 18" X 48", BLACK, 600-800LB; Shelf Depth:18"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 18 X 48, Black, 600-800Lb; Shelf Depth Quantum Storage - 42AC9060 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 18 X 48, Black, 600-800Lb; Shelf Depth Quantum Storage
42AC9060
Wire Shelf, 18 X 48, Black, 600-800Lb; Shelf Depth Quantum Storage 42AC9060
WIRE SHELF, 18" X 48", BLACK, 600-800LB; Shelf Depth:18"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 18" X 48", BLACK, 600-800LB; Shelf Depth:18"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9060
Product Name Wire Shelf, 18 X 48, Black, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3028 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Racks - 7450749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Open Shelving, 5Shelves, 32Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8927 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details