Quantum Storage Systems Open Shelving, 4Shelves, 9Bins, Red; Shelving Unit Type Quantum Storage 1839-SB810RD

Description
OPEN SHELVING, 4SHELVES, 9BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:9; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 4SHELVES, 9BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:9; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 4Shelves, 9Bins, Red; Shelving Unit Type Quantum Storage - 44AC8901 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 4Shelves, 9Bins, Red; Shelving Unit Type Quantum Storage
44AC8901
Open Shelving, 4Shelves, 9Bins, Red; Shelving Unit Type Quantum Storage 44AC8901
OPEN SHELVING, 4SHELVES, 9BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:9; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 4SHELVES, 9BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:9; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8901
Product Name Open Shelving, 4Shelves, 9Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 102574 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.75 inch (400 mm)
View Details
Wall-mounted storage - WM57-1672 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 16 inch (406 mm)
View Details
Dunnage Shelf, 18 X 36, Blue Endurance; Shelf Depth Quantum Storage - 42AC9011 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 1500 lbs (680 kg)
View Details