Quantum Storage Systems Open Shelving, 4Shelves, 12Bins, Blue; Shelving Unit Type Quantum Storage 1839-SB808BL

Description
OPEN SHELVING, 4SHELVES, 12BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 4SHELVES, 12BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 4Shelves, 12Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8897 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 4Shelves, 12Bins, Blue; Shelving Unit Type Quantum Storage
44AC8897
Open Shelving, 4Shelves, 12Bins, Blue; Shelving Unit Type Quantum Storage 44AC8897
OPEN SHELVING, 4SHELVES, 12BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 4SHELVES, 12BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8897
Product Name Open Shelving, 4Shelves, 12Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized units - GT-C1074S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Server Rack Shelves - 1863007 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 22.05 inch (560 mm)
View Details
3 Drum Capacity Welded Rack - PDR3 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details