Quantum Storage Systems Open Shelving, 4Shelves, 15Bins, Clear; Shelving Unit Type Quantum Storage 1839-SB804CL

Description
OPEN SHELVING, 4SHELVES, 15BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:39"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 4SHELVES, 15BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:39"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 4Shelves, 15Bins, Clear; Shelving Unit Type Quantum Storage - 42AC9029 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 4Shelves, 15Bins, Clear; Shelving Unit Type Quantum Storage
42AC9029
Open Shelving, 4Shelves, 15Bins, Clear; Shelving Unit Type Quantum Storage 42AC9029
OPEN SHELVING, 4SHELVES, 15BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:39"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 4SHELVES, 15BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:39"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9029
Product Name Open Shelving, 4Shelves, 15Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 230891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1034 lbs (469 kg)
Depth 35.43 inch (900 mm)
View Details
Shelving with drawers - R5SGC-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Open Shelving, 5Shelves, 12Bins, Red; Shelving Unit Type Quantum Storage - 44AC8780 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details