Quantum Storage Systems Open Shelving, 4Shelves, 15Bins, Blue; Shelving Unit Type Quantum Storage 1839-SB804BL

Description
OPEN SHELVING, 4SHELVES, 15BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 4SHELVES, 15BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 4Shelves, 15Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8894 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 4Shelves, 15Bins, Blue; Shelving Unit Type Quantum Storage
44AC8894
Open Shelving, 4Shelves, 15Bins, Blue; Shelving Unit Type Quantum Storage 44AC8894
OPEN SHELVING, 4SHELVES, 15BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 4SHELVES, 15BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8894
Product Name Open Shelving, 4Shelves, 15Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 2228311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Specialized storage - SRP0430 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Solid Shelf, 18 X 24, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9000 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details