Quantum Storage Systems Open Shelving, 4Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage 1839-SB803RD

Description
OPEN SHELVING, 4SHELVES, 24BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 4SHELVES, 24BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 4Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage - 44AC8892 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 4Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage
44AC8892
Open Shelving, 4Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage 44AC8892
OPEN SHELVING, 4SHELVES, 24BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 4SHELVES, 24BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8892
Product Name Open Shelving, 4Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mounted storage - WM57-2436 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
Storage Racking - 2761184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.72 inch (450 mm)
Width 17.72 inch (450 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Open Shelving, 13Shelves, 36Bins, Grey; Shelving Unit Type Quantum Storage - 44AC8886 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details