Quantum Storage Systems Open Shelving, 7Shelves, 45Bins, Blue; Shelving Unit Type Quantum Storage 1839-624BL

Description
OPEN SHELVING, 7SHELVES, 45BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 7SHELVES, 45BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 45Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8947 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 45Bins, Blue; Shelving Unit Type Quantum Storage
44AC8947
Open Shelving, 7Shelves, 45Bins, Blue; Shelving Unit Type Quantum Storage 44AC8947
OPEN SHELVING, 7SHELVES, 45BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 45BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8947
Product Name Open Shelving, 7Shelves, 45Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2463389 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-2448 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 24 inch (610 mm)
View Details