Quantum Storage Systems Open Shelving, 7Shelves, 54Bins, Grey; Shelving Unit Type Quantum Storage 1839-604GY

Description
OPEN SHELVING, 7SHELVES, 54BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:54; Height:39"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 7SHELVES, 54BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:54; Height:39"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 54Bins, Grey; Shelving Unit Type Quantum Storage - 44AC8944 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 54Bins, Grey; Shelving Unit Type Quantum Storage
44AC8944
Open Shelving, 7Shelves, 54Bins, Grey; Shelving Unit Type Quantum Storage 44AC8944
OPEN SHELVING, 7SHELVES, 54BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:54; Height:39"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 54BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:54; Height:39"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8944
Product Name Open Shelving, 7Shelves, 54Bins, Grey; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 500308 - RS Components, Ltd.
Specs
Type Shelving; Racking
Width 9.21 inch (234 mm)
View Details
Freestanding stations - EMA4341 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Open Shelving, 8Shelves, 28Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8796 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details