Quantum Storage Systems Open Shelving, 7Shelves, 36Bins, Yellow; Shelving Unit Type Quantum Storage 1839-602YL

Description
OPEN SHELVING, 7SHELVES, 36BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:39"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 7SHELVES, 36BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:39"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 36Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8942 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 36Bins, Yellow; Shelving Unit Type Quantum Storage
44AC8942
Open Shelving, 7Shelves, 36Bins, Yellow; Shelving Unit Type Quantum Storage 44AC8942
OPEN SHELVING, 7SHELVES, 36BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:39"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 36BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:39"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8942
Product Name Open Shelving, 7Shelves, 36Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 1863005 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Mobile shelving & Mini-Racking - SRE4005M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Open Shelving, 13Shelves, 108Bins, Red; Shelving Unit Type Quantum Storage - 44AC9017 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details