Quantum Storage Systems Open Shelving, 5Shelves, 16Bins, Yellow; Shelving Unit Type Quantum Storage 1839-208YL

Description
OPEN SHELVING, 5SHELVES, 16BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:39"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 5SHELVES, 16BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:39"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 5Shelves, 16Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8935 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 5Shelves, 16Bins, Yellow; Shelving Unit Type Quantum Storage
44AC8935
Open Shelving, 5Shelves, 16Bins, Yellow; Shelving Unit Type Quantum Storage 44AC8935
OPEN SHELVING, 5SHELVES, 16BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:39"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 5SHELVES, 16BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:39"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8935
Product Name Open Shelving, 5Shelves, 16Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.63 inch (270 mm)
Length 39.37 inch (1000 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5057S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details