The Open Shelving unit features five shelves and includes 16 transparent bins, designed for efficient storage and organization. It has a height of 39 inches, a width of 18 inches, and a length of 36 inches. Constructed from steel, the shelving unit has a load capacity of 400 pounds, making it suitable for various storage needs. The product is RoHS compliant, ensuring it meets environmental safety standards. This shelving unit is ideal for engineers seeking a durable and functional storage solution for their projects.
OPEN SHELVING, 5SHELVES, 16BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:39"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 42AC9048 |
| Product Name | Open Shelving, 5Shelves, 16Bins, Clear; Shelving Unit Type Quantum Storage |
| Category | Industrial |
| Type | Shelving |
| Shelving/Racking Options | Open |
| Capacity | 400 lbs (181 kg) |