Quantum Storage Systems Open Shelving, 5Shelves, 16Bins, Blue; Shelving Unit Type Quantum Storage 1839-208BL

Description
OPEN SHELVING, 5SHELVES, 16BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 5SHELVES, 16BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 5Shelves, 16Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8933 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 5Shelves, 16Bins, Blue; Shelving Unit Type Quantum Storage
44AC8933
Open Shelving, 5Shelves, 16Bins, Blue; Shelving Unit Type Quantum Storage 44AC8933
OPEN SHELVING, 5SHELVES, 16BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 5SHELVES, 16BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8933
Product Name Open Shelving, 5Shelves, 16Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mounted storage - WM57-1648 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 16 inch (406 mm)
View Details
PCB Holders - 2878079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.74 inch (95 mm)
Width 8.27 inch (210 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wire Shelf, 14 X 48, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC8776 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details