Quantum Storage Systems Open Shelving, 7Shelves, 24Bins, Blue; Shelving Unit Type Quantum Storage 1839-108BL

Description
OPEN SHELVING, 7SHELVES, 24BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 7SHELVES, 24BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 24Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8916 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 24Bins, Blue; Shelving Unit Type Quantum Storage
44AC8916
Open Shelving, 7Shelves, 24Bins, Blue; Shelving Unit Type Quantum Storage 44AC8916
OPEN SHELVING, 7SHELVES, 24BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 24BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8916
Product Name Open Shelving, 7Shelves, 24Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 230891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1034 lbs (469 kg)
Depth 35.43 inch (900 mm)
View Details
Open Shelving, 13Shelves, 60Bins, Black; Shelving Unit Type Quantum Storage - 44AC8814 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details