Quantum Storage Systems Open Shelving, 7Shelves, 30Bins, Clear; Shelving Unit Type Quantum Storage 1839-104CL

Description
OPEN SHELVING, 7SHELVES, 30BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:30; Height:39"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 7SHELVES, 30BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:30; Height:39"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 30Bins, Clear; Shelving Unit Type Quantum Storage - 42AC9038 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 30Bins, Clear; Shelving Unit Type Quantum Storage
42AC9038
Open Shelving, 7Shelves, 30Bins, Clear; Shelving Unit Type Quantum Storage 42AC9038
OPEN SHELVING, 7SHELVES, 30BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:30; Height:39"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 30BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:30; Height:39"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9038
Product Name Open Shelving, 7Shelves, 30Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
PCB Holders - 2658658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.07 inch (205 mm)
Width 10.47 inch (266 mm)
View Details
Shelving with drawers - R5SGC-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Open Shelving, 8Shelves, 56Bins, Clear; Shelving Unit Type Quantum Storage - 42AC8726 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details