Quantum Storage Systems Open Shelving, 7Shelves, 48Bins, Green; Shelving Unit Type Quantum Storage 1839-103GN

Description
OPEN SHELVING, 7SHELVES, 48BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 7SHELVES, 48BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 48Bins, Green; Shelving Unit Type Quantum Storage - 44AC8905 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 48Bins, Green; Shelving Unit Type Quantum Storage
44AC8905
Open Shelving, 7Shelves, 48Bins, Green; Shelving Unit Type Quantum Storage 44AC8905
OPEN SHELVING, 7SHELVES, 48BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 48BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8905
Product Name Open Shelving, 7Shelves, 48Bins, Green; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0481 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
PCB Holders - 2472669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.6693 inch (17 mm)
Width 0.5512 inch (14 mm)
View Details
Open Shelving, 8Shelves, 28Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8798 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details