Quantum Storage Systems Slanted Shelf Shelving Unit, 5Shelving; Shelving Unit Type Quantum Storage 1836SL6C

Description
SLANTED SHELF SHELVING UNIT, 5SHELVING; Shelving Unit Type:Sloped Open Wire Shelving; Height:63"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLANTED SHELF SHELVING UNIT, 5SHELVING; Shelving Unit Type:Sloped Open Wire Shelving; Height:63"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slanted Shelf Shelving Unit, 5Shelving; Shelving Unit Type Quantum Storage - 42AC9019 - Newark, An Avnet Company
Chicago, IL, United States
Slanted Shelf Shelving Unit, 5Shelving; Shelving Unit Type Quantum Storage
42AC9019
Slanted Shelf Shelving Unit, 5Shelving; Shelving Unit Type Quantum Storage 42AC9019
SLANTED SHELF SHELVING UNIT, 5SHELVING; Shelving Unit Type:Sloped Open Wire Shelving; Height:63"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLANTED SHELF SHELVING UNIT, 5SHELVING; Shelving Unit Type:Sloped Open Wire Shelving; Height:63"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9019
Product Name Slanted Shelf Shelving Unit, 5Shelving; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4011M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 2749998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 39.37 inch (1000 mm)
View Details
Wire Shelf, 18x42, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9055 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details