Quantum Storage Systems Slanted Shelf, 18 X 36, Chrome, 400Lb; Shelf Depth Quantum Storage 1836SL

Description
SLANTED SHELF, 18" X 36", CHROME, 400LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:400lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLANTED SHELF, 18" X 36", CHROME, 400LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:400lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slanted Shelf, 18 X 36, Chrome, 400Lb; Shelf Depth Quantum Storage - 42AC9018 - Newark, An Avnet Company
Chicago, IL, United States
Slanted Shelf, 18 X 36, Chrome, 400Lb; Shelf Depth Quantum Storage
42AC9018
Slanted Shelf, 18 X 36, Chrome, 400Lb; Shelf Depth Quantum Storage 42AC9018
SLANTED SHELF, 18" X 36", CHROME, 400LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:400lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

SLANTED SHELF, 18" X 36", CHROME, 400LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:400lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9018
Product Name Slanted Shelf, 18 X 36, Chrome, 400Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.8661 inch (22 mm)
Width 0.8661 inch (22 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SHE-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Wire Shelf, 12 X 36, Black, 600-800Lb; Shelf Depth Quantum Storage - 42AC8681 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details