Quantum Storage Systems Solid Shelf, 18 X 36, Steel, 600-800Lb; Shelf Depth Quantum Storage 1836SG

Description
SOLID SHELF, 18" X 36", STEEL, 600-800LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 18" X 36", STEEL, 600-800LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 18 X 36, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC9017 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 18 X 36, Steel, 600-800Lb; Shelf Depth Quantum Storage
42AC9017
Solid Shelf, 18 X 36, Steel, 600-800Lb; Shelf Depth Quantum Storage 42AC9017
SOLID SHELF, 18" X 36", STEEL, 600-800LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 18" X 36", STEEL, 600-800LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9017
Product Name Solid Shelf, 18 X 36, Steel, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
PCB Holders - 2472663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.2362 inch (6 mm)
Width 0.2362 inch (6 mm)
View Details
Mini-Racking - SRE5006S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Open Shelving, 5Shelves, 12Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8938 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details