Quantum Storage Systems Wire Shelf, 18 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage 1836C

Description
WIRE SHELF, 18" X 36", CHROME, 600-800LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 18" X 36", CHROME, 600-800LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 18 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9010 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 18 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC9010
Wire Shelf, 18 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC9010
WIRE SHELF, 18" X 36", CHROME, 600-800LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 18" X 36", CHROME, 600-800LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9010
Product Name Wire Shelf, 18 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 223764 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 17.95 inch (456 mm)
Width 19.02 inch (483 mm)
View Details
Closed shelving - SRE2003 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Open Shelving, 13Shelves, 96Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8813 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details